Texas Instruments SN54ALS10A Triple 3-Input Positive-NAND Gates 5962-8686501CA

Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501CA - Texas Instruments
Dallas, TX, United States
SN54ALS10A Triple 3-Input Positive-NAND Gates
5962-8686501CA
SN54ALS10A Triple 3-Input Positive-NAND Gates 5962-8686501CA
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: 5962-8686501CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8686501CA can be used for catalog matching and distributor lookup.

Triple 3-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: 5962-8686501CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-5962-8686501CA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 5962-8686501CA - 1016628-5962-8686501CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 5962-8686501CA
1016628-5962-8686501CA
Logic - Logic - Gates and Inverters - 5962-8686501CA 1016628-5962-8686501CA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016628-5962-8686501 CA Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Output Type: TTL Operating Supply Voltage: 5 V Number of Elements: 3 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 3 Number of Pins: 14 Number of Gates: 3 High Level Output Current: -400 µA Number of Outputs: 1 Low Level Output Current: 4 mA Propagation Delay: 12 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): SN54ALS10AJ; SNJ54ALS10AJ; SNJ54LS20J; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016628-5962-8686501CA
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Output Type: TTL
Operating Supply Voltage: 5 V
Number of Elements: 3
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 3
Number of Pins: 14
Number of Gates: 3
High Level Output Current: -400 µA
Number of Outputs: 1
Low Level Output Current: 4 mA
Propagation Delay: 12 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): SN54ALS10AJ; SNJ54ALS10AJ; SNJ54LS20J;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: NAND

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 5962-8686501CA 705-5962-8686501CA 1016628-5962-8686501CA
Product Name SN54ALS10A Triple 3-Input Positive-NAND Gates Logic IC Logic - Logic - Gates and Inverters - 5962-8686501CA
Gate Type NAND NAND; NAND GATE NOT
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
 - 4007UBDMQB - Rochester Electronics
Texas Instruments
Specs
IC Package Type DIP; Other; CDIP14
View Details