Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters 54F10LMQB

Description
Win Source Part Number: 1022934-54F10LMQB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC54F10LMQB,2156 -54F10LMQB RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1022934-54F10LMQB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC54F10LMQB,2156 -54F10LMQB RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1022934-54F10LMQB
Integrated Circuits (ICs) - Logic - Gates and Inverters 1022934-54F10LMQB
Win Source Part Number: 1022934-54F10LMQB Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: NATNSC54F10LMQB,2156 -54F10LMQB RoHS Status: RoHS non-compliant

Win Source Part Number: 1022934-54F10LMQB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: NATNSC54F10LMQB,2156-54F10LMQB
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
IC GATE NAND 3CH 3-INP 20LCCC Product overview: 54F10LMQB from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F10LMQB can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 20LCCC Product overview: 54F10LMQB from National Semiconductor is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-54F10LMQB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 54F10LMQB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
54F10LMQB
Gates and Inverters 54F10LMQB
NAND Gate IC 3 Channel 20-LCCC (8.89x8.89)

NAND Gate IC 3 Channel 20-LCCC (8.89x8.89)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54F10LMQB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
54F10LMQB
Integrated Circuits (ICs) - Logic - Gates and Inverters 54F10LMQB
IC GATE NAND 3CH 3-INP 20LCCC

IC GATE NAND 3CH 3-INP 20LCCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1022934-54F10LMQB 705-54F10LMQB 54F10LMQB 54F10LMQB
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NAND NAND; NAND Gate NAND
Logic Family TTL; FAST
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Inputs 3 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ALS00AE/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers