Texas Instruments SN54BCT8245A Scan Test Devices With Octal Bus Transceivers 5962-9172801Q3A

Description
Scan Test Devices With Octal Bus Transceivers 28-LCCC -55 to 125
Request a Quote
Description
Scan Test Devices With Octal Bus Transceivers 28-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54BCT8245A is a scan test device with an octal bus transceiver, designed to support IEEE Standard 1149.1-1990 boundary scan for testing circuit-board assemblies. It is housed in a 28-pin LCCC (FK) package and characterized for operation over the full military temperature range of -55°C to 125°C. The device includes a test access port with TDI, TDO, TMS, and TCK terminals for boundary-scan operations, and functions as an octal bus transceiver in normal mode, equivalent to the 'F245 and 'BCT245. Test features include parallel-signature analysis and pseudo-random pattern generation.

Datasheet Summary
Powered by GS/AI

The SN54BCT8245A is a scan test device with an octal bus transceiver, designed to support IEEE Standard 1149.1-1990 boundary scan for testing circuit-board assemblies. It is housed in a 28-pin LCCC (FK) package and characterized for operation over the full military temperature range of -55°C to 125°C. The device includes a test access port with TDI, TDO, TMS, and TCK terminals for boundary-scan operations, and functions as an octal bus transceiver in normal mode, equivalent to the 'F245 and 'BCT245. Test features include parallel-signature analysis and pseudo-random pattern generation.

Suppliers

Company
Product
Description
Supplier Links
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Dallas, TX, United States
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers
5962-9172801Q3A
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers 5962-9172801Q3A
Scan Test Devices With Octal Bus Transceivers 28-LCCC -55 to 125

Scan Test Devices With Octal Bus Transceivers 28-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-9172801Q3A
Product Name SN54BCT8245A Scan Test Devices With Octal Bus Transceivers
Technology BCT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101MLA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HC640 Octal Bus Transceivers With 3-State Outputs - 5962-8780901RA - Texas Instruments
Specs
Technology HC
Device Type Transceiver
Supply Voltage Other; 6
View Details