Texas Instruments SN55LVDS31 Quad LVDS Transmitter 5962-9762101QFA

Description
Quad LVDS Transmitter 16-CFP -55 to 125
Request a Quote Datasheet
Description
Quad LVDS Transmitter 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN55LVDS31 Quad LVDS Transmitter - 5962-9762101QFA - Texas Instruments
Dallas, TX, United States
SN55LVDS31 Quad LVDS Transmitter
5962-9762101QFA
SN55LVDS31 Quad LVDS Transmitter 5962-9762101QFA
Quad LVDS Transmitter 16-CFP -55 to 125

Quad LVDS Transmitter 16-CFP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Package: Bulk Product Status: Active Type: Driver Protocol: LVDS Data Rate: 400Mbps Mounting Type: Surface Mount Package / Case: 16-CFlatpack

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package: Bulk
Product Status: Active
Type: Driver
Protocol: LVDS
Data Rate: 400Mbps
Mounting Type: Surface Mount
Package / Case: 16-CFlatpack

Buy Now Datasheet
Singapore, Singapore
Quad Interface Transceiver IC
755-5962-9762101QFA
Quad Interface Transceiver IC 755-5962-9762101QFA
Quad LVDS transmitter 16-CFP -55 to 125 Product overview: 5962-9762101QFA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-5962-9762101QFA can be used for catalog matching and distributor lookup.

Quad LVDS transmitter 16-CFP -55 to 125 Product overview: 5962-9762101QFA from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-5962-9762101QFA can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 5962-9762101QFA 755-5962-9762101QFA
Product Name SN55LVDS31 Quad LVDS Transmitter Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers Quad Interface Transceiver IC
Technology LVDS
Device Type Transmitter Receiver; Sensor Interface; Transceiver Transceiver
# of Tx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details