Automotive Catalog, Very Low-Power Stereo Audio CODEC with miniDSP and Power TuneTM Technology 32-VQFN -40 to 85
Audio Interface 32 b I²C, SPI 32-VQFN (5x5)
Audio Interface 32 b I²C, SPI 32-VQFN (5x5)
Audio Interface 32 b I²C, SPI 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1129683-6PAIC3254IRH
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.5 V ~ 3.6 V
Data Interface: I2C, SPI
Voltage - Supply, Digital: 1.26 V ~ 3.6 V
Resolution (Bits): 32 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 93 / 100
Dynamic Range, ADCs / DACs (db) Typ: 92 / 100
Family Name: 6PAIC3254IRHBRQ1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): UCB1400BE,151; HPA02151IRHBR; TLV320AIC3204IRHBR;
Introduction Date: June 04, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
32b Audio CODEC 2ADC/2DAC 192KS/s 93dB I2C/SPI/I2S VQFN Product overview: 6PAIC3254IRHBRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-6PAIC3254IRHBRQ1
IC STEREO AUDIO CODEC 1.8V 32QFN
Interface - CODECs AC Lo-Pwr Stereo Audio CODEC
Audio Interface 32 b I²C, SPI 32-VQFN (5x5)
IC STEREO AUDIO CODEC 1.8V 32QFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6PAIC3254IRHBRQ1 | 296-37010-1-ND | 1129683-6PAIC3254IRHBRQ1 | 716-6PAIC3254IRHBRQ1 | 6PAIC3254IRHBRQ1 | 6PAIC3254IRHBRQ1 | 6PAIC3254IRHBRQ1 | 6PAIC3254IRHBRQ1 |
| Product Name | TLV320AIC3254-Q1 Automotive Catalog, Very Low-Power Stereo Audio CODEC with miniDSP and Power TuneTM Technology | CODECS | Interface - Interface - CODECs - 6PAIC3254IRHBRQ1 | VQFN Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | VQFN | 32-VFQFN Exposed Pad | VQFN | 32-VFQFN Exposed Pad | VQFN-32 | 32-VFQFN Exposed Pad |