The SN54ACT245 is an octal bus transceiver with 3-state outputs designed for asynchronous two-way communication between data buses. It is packaged in a 20-pin LCCC (FK) format with an operating temperature range of -55°C to 125°C and operates from a 4.5V to 5.5V supply voltage. The device supports TTL-voltage-compatib
Octal Bus Transceivers With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8766301M2A |
| Product Name | SN54ACT245 Octal Bus Transceivers With 3-State Outputs |
| Technology | ACT |