The SN54AC245 is an octal bus transceiver with 3-state outputs, designed for asynchronous two-way communication between data buses. It is available in a 20-pin CFP package, measuring 12.8 mm × 10.3 mm overall, with an operating temperature range of -55 to 125°C. The device operates from 2 V to 6 V and features inputs that accept voltages up to 6 V, with a maximum propagation delay of 7 ns at 5 V. Control functions minimize external timing requirements, and an output-enable pin isolates the buses when disabled.
Octal Bus Transceivers With 3-State Outputs 20-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8775801SA |
| Product Name | SN54AC245 Octal Bus Transceivers With 3-State Outputs |
| Technology | AC |