Texas Instruments PMIC - PMIC - Display Drivers - 4055BE 4055BE

Description
Manufacturer: Texas Instruments Win Source Part Number: 161896-4055BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 161896-4055BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - 4055BE
161896-4055BE
PMIC - PMIC - Display Drivers - 4055BE 161896-4055BE
Manufacturer: Texas Instruments Win Source Part Number: 161896-4055BE Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LCD Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 3 V to 18 V Operating Supply Current: 0.04μA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 161896-4055BE
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LCD
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Operating Supply Current: 0.04μA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 161896-4055BE
Product Name PMIC - PMIC - Display Drivers - 4055BE
Supply Voltage Other; 3 V ~ 18 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1899548P - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details