Texas Instruments ISO3086T Isolated 485 Transceiver with integrated transformer driver ISO3086TDW

Description
Isolated 485 Transceiver with integrated transformer driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated 485 Transceiver with integrated transformer driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO3086T Isolated 485 Transceiver with integrated transformer driver - ISO3086TDW - Texas Instruments
Dallas, TX, United States
ISO3086T Isolated 485 Transceiver with integrated transformer driver
ISO3086TDW
ISO3086T Isolated 485 Transceiver with integrated transformer driver ISO3086TDW
Isolated 485 Transceiver with integrated transformer driver 16-SOIC -40 to 85

Isolated 485 Transceiver with integrated transformer driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Isolated SOIC Interface Transceiver IC
710-ISO3086TDW
Isolated SOIC Interface Transceiver IC 710-ISO3086TDW
20Mbps Isolated RS-485/RS-422 Transceiver, 2.5kVrms, Full-Duplex, 16-SOIC Product overview: ISO3086TDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3086TDW can be used for catalog matching and distributor lookup.

20Mbps Isolated RS-485/RS-422 Transceiver, 2.5kVrms, Full-Duplex, 16-SOIC Product overview: ISO3086TDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3086TDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO3086TDW
Digital Isolators ISO3086TDW
Digital Isolators ISOLATED 485 XCEIVER

Digital Isolators ISOLATED 485 XCEIVER

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISO3086TDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISO3086TDW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO3086TDW
IC TXRX/ISO FULL 2/2 16SOIC

IC TXRX/ISO FULL 2/2 16SOIC

Supplier's Site
Isolator, Txrx, Rs485, 16Soic; No. Of Channels Texas Instruments - 28AH2690 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Txrx, Rs485, 16Soic; No. Of Channels Texas Instruments
28AH2690
Isolator, Txrx, Rs485, 16Soic; No. Of Channels Texas Instruments 28AH2690
ISOLATOR, TXRX, RS485, 16SOIC; No. of Channels:-; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

ISOLATOR, TXRX, RS485, 16SOIC; No. of Channels:-; Propagation Delay:25ns; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO3086TDW 710-ISO3086TDW ISO3086TDW ISO3086TDW 28AH2690
Product Name ISO3086T Isolated 485 Transceiver with integrated transformer driver Isolated SOIC Interface Transceiver IC Digital Isolators Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Isolator, Txrx, Rs485, 16Soic; No. Of Channels Texas Instruments
Device Type Transceiver Transceiver Receiver; Sensor Interface Isolator
Features RoHS RoHS RoHS RoHS
Supply Voltage 3V; Other; 5.5 Other Other; 4.5V
Data Rate 20000 kbps 20000 kbps 20000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers - DS96F174ME/883 - Texas Instruments
Specs
Device Type DS96F174MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 4 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067SM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SSOP (0.209\", 5.30mm Width)
View Details
2 suppliers
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HCT4051F3A - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details