Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECD

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX232E is a dual RS-232 driver and receiver designed to meet TIA/RS-232-F and ITU recommendation V.28 standards. It operates from a single 5V power supply and utilizes a capacitive voltage generator to provide RS-232 compliant voltage levels. The device features two drivers and two receivers, capable of operating at data rates up to 250 kbit/s, with a low supply current of 8 mA typical. This component includes robust ESD protection for RS-232 bus pins, rated at ±15 kV for the human-body model and ±8 kV for contact discharge, ensuring reliability in various applications. The MAX232E is suitable for use in battery-powered systems, terminals, modems, and computers, making it a versatile choice for engineers looking to implement RS-232 communication in their projects.

Datasheet Summary
Powered by GS/AI

The MAX232E is a dual RS-232 driver and receiver designed to meet TIA/RS-232-F and ITU recommendation V.28 standards. It operates from a single 5V power supply and utilizes a capacitive voltage generator to provide RS-232 compliant voltage levels. The device features two drivers and two receivers, capable of operating at data rates up to 250 kbit/s, with a low supply current of 8 mA typical. This component includes robust ESD protection for RS-232 bus pins, rated at ±15 kV for the human-body model and ±8 kV for contact discharge, ensuring reliability in various applications. The MAX232E is suitable for use in battery-powered systems, terminals, modems, and computers, making it a versatile choice for engineers looking to implement RS-232 communication in their projects.

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECD - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232ECD
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECD
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Line Interface ICs - 1456100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1456100
Line Interface ICs 1456100
Dual RS232 Transceiver w ESD prot SOIC16

Dual RS232 Transceiver w ESD prot SOIC16

Supplier's Site
Line Interface ICs - 9142992P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
9142992P
Line Interface ICs 9142992P
Dual RS232 Transceiver w ESD prot SOIC16

Dual RS232 Transceiver w ESD prot SOIC16

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECD - 092226-MAX232ECD - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECD
092226-MAX232ECD
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECD 092226-MAX232ECD
Manufacturer: Texas Instruments Win Source Part Number: 092226-MAX232ECD Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Family Name: MAX232E Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): HIN232EIBNZ-T; HIN232ECBNZ-T; HIN232ACBNZ-T; HIN232ECBNZ; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 092226-MAX232ECD
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Family Name: MAX232E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): HIN232EIBNZ-T; HIN232ECBNZ-T; HIN232ACBNZ-T; HIN232ECBNZ;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
 - MAX232ECD - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-MAX232ECD
Dual -9V SOIC Interface Transceiver IC 710-MAX232ECD
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: MAX232ECD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ECD can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: MAX232ECD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ECD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232ECD
RS-232 Interface IC MAX232ECD
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232ECD 1456100 9142992P 092226-MAX232ECD MAX232ECD 710-MAX232ECD MAX232ECD
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Line Interface ICs Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECD Dual -9V SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232 RS232 RS232
Device Type Receiver Line / Bus Driver; Transceiver; Line Driver, Driver, Converter Line / Bus Driver; Transceiver; Line Driver, Driver, Converter Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS; ESD Protected RoHS; ESD Protected RoHS RoHS RoHS
# of Rx 2 #
Data Rate 250 kbps 250 kbps 120 kbps
Unlock Full Specs
to access all available technical data

Similar Products

MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX202CPWG4 - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN55LVDS33-SP High-Speed Differential Receiver - 5962-0724801VFA - Texas Instruments
Specs
Technology LVDS
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details