Texas Instruments MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECDW

Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2  Protection - MAX232ECDW - Texas Instruments
Dallas, TX, United States
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection
MAX232ECDW
MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection MAX232ECDW
Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70

Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection 16-SOIC 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDW - 021344-MAX232ECDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDW
021344-MAX232ECDW
Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDW 021344-MAX232ECDW
Manufacturer: Texas Instruments Win Source Part Number: 021344-MAX232ECDW Packaging: Tube/Rail Type: Transceiver Mounting: SMD (SMT) Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500mV Data Rate: 250kbps Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 021344-MAX232ECDW
Packaging: Tube/Rail
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500mV
Data Rate: 250kbps
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual -9V SOIC Interface Transceiver IC
710-MAX232ECDW
Dual -9V SOIC Interface Transceiver IC 710-MAX232ECDW
5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: MAX232ECDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ECDW can be used for catalog matching and distributor lookup.

5-V dual channel 250kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV IEC-ESD protection 16-SOIC 0 to 70 Product overview: MAX232ECDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, -9V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, -9V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX232ECDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MAX232ECDW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Line Transceiver, 2 Func, 2 Driver, 2 Rcvr, PDSO16

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-232 Interface IC
MAX232ECDW
RS-232 Interface IC MAX232ECDW
RS-232 Interface IC RS232 Line Driver/Receiver

RS-232 Interface IC RS232 Line Driver/Receiver

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MAX232ECDW 021344-MAX232ECDW 710-MAX232ECDW MAX232ECDW MAX232ECDW
Product Name MAX232E Dual RS-232 Driver/Receiver with IEC61000-4-2 Protection Interface - Interface - Drivers, Receivers, Transceivers - MAX232ECDW Dual -9V SOIC Interface Transceiver IC RS-232 Interface IC
Technology RS232
Device Type Receiver Receiver; Transceiver Transceiver Transceiver
Features RoHS RoHS RoHS RoHS
# of Rx 2 #
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26C31M Quadruple Differential Line Driver - AM26C31MWB - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers