Texas Instruments AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACNSR

Description
Quadruple Differential Line Receivers 16-SO 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Receivers 16-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26LS32AC Quadruple Differential Line Receivers - AM26LS32ACNSR - Texas Instruments
Dallas, TX, United States
AM26LS32AC Quadruple Differential Line Receivers
AM26LS32ACNSR
AM26LS32AC Quadruple Differential Line Receivers AM26LS32ACNSR
Quadruple Differential Line Receivers 16-SO 0 to 70

Quadruple Differential Line Receivers 16-SO 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-AM26LS32ACNSR
Interface Transceiver IC 710-AM26LS32ACNSR
Quadruple Differential Line Receivers 16-SO 0 to 70 Product overview: AM26LS32ACNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACNSR can be used for catalog matching and distributor lookup.

Quadruple Differential Line Receivers 16-SO 0 to 70 Product overview: AM26LS32ACNSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32ACNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Line Receiver, Rs422/rs423, 5.25V, Sop-16; Device Type Texas Instruments - 86W5958 - Newark, An Avnet Company
Chicago, IL, United States
Line Receiver, Rs422/rs423, 5.25V, Sop-16; Device Type Texas Instruments
86W5958
Line Receiver, Rs422/rs423, 5.25V, Sop-16; Device Type Texas Instruments 86W5958
LINE RECEIVER, RS422/RS423, 5.25V, SOP-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOP RoHS Compliant: Yes

LINE RECEIVER, RS422/RS423, 5.25V, SOP-16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOP RoHS Compliant: Yes

Supplier's Site
Ic Rs422/rs423 Line Receiver 5.25V Sop16; Device Type Texas Instruments - 26AJ5135 - Newark, An Avnet Company
Chicago, IL, United States
Ic Rs422/rs423 Line Receiver 5.25V Sop16; Device Type Texas Instruments
26AJ5135
Ic Rs422/rs423 Line Receiver 5.25V Sop16; Device Type Texas Instruments 26AJ5135
IC RS422/RS423 LINE RECEIVER 5.25V SOP16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOP; No. of RoHS Compliant: Yes

IC RS422/RS423 LINE RECEIVER 5.25V SOP16; Device Type:Differential Line Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Driver Case Style:SOP; No. of RoHS Compliant: Yes

Supplier's Site
Drivers, Receivers, Transceivers - AM26LS32ACNSR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26LS32ACNSR
Drivers, Receivers, Transceivers AM26LS32ACNSR
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26LS32ACNSR
RS-422 Interface IC AM26LS32ACNSR
RS-422 Interface IC Quad Diff Line

RS-422 Interface IC Quad Diff Line

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26LS32ACNSR 710-AM26LS32ACNSR 86W5958 AM26LS32ACNSR AM26LS32ACNSR
Product Name AM26LS32AC Quadruple Differential Line Receivers Interface Transceiver IC Line Receiver, Rs422/rs423, 5.25V, Sop-16; Device Type Texas Instruments Drivers, Receivers, Transceivers RS-422 Interface IC
Device Type Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
DS8921 Differential Line Drivers and Receiver Pair - DS8921N/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
4 suppliers
MAX222 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection - MAX222IDW - Texas Instruments
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver
Features RoHS
View Details
5 suppliers
ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3086DWG4 - Texas Instruments
Specs
Technology RS485
Device Type Transceiver
Features RoHS
View Details
3 suppliers