The DS26F32 is a quad differential line receiver designed to meet EIA RS-422 and RS-423 standards, operating from a single +5.0V supply with an input common mode range of ±7.0V and 200 mV sensitivity. It features TRI-STATE outputs with 8.0 mA sink capability and input pull-down resistors to prevent oscillation on unused channels. The 5962-7802005MFA variant is packaged in a 16-pin CFP (NAD) with an operating temperature range of -55°C to +125°C, and it complies with MIL-STD-883 quality inspection requirements.
Quad Differential Line Receivers 16-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-7802005MFA |
| Product Name | DS26F32MQML Quad Differential Line Receivers |
| Device Type | Receiver |