Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
RS-485 Transceiver 1TX 1RX 20Mbps
RS-485 Transceiver 1TX 1RX 20Mbps
20Mbps Isolated RS-485/422 Transceiver, Full-Duplex, 2.5kVrms, SOIC Product overview: ISO3086DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3086DW can be used for catalog matching and distributor lookup.
IC TXRX/ISO FULL 2/2 16SOIC
ISO RS485/422 20MBPS 2.5KVRMS
IC, FULL-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers
Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | ISO3086DW | 6604276P | 1025660 | 710-ISO3086DW | ISO3086DW | ISO3086DW | 36AJ9546 | ISO3086DW |
| Product Name | ISO3086 Isolated 5-V Full-Duplex RS-485 Transceivers | Line Interface ICs | Line Interface ICs | Isolated SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers | Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments | Digital Isolators |
| Technology | RS485 | RS485 | RS485 | RS422; RS485; RS422, RS485 | RS422; RS485; RS422, RS485 | |||
| Device Type | Transceiver | Transceiver; Transceiver | Transceiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver, Isolated | ||
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 5.5 | Other | Other; 3.15V ~ 5.5V, 4.5V ~ 5.5V | Other; 3.15V | 5V | |||
| Data Rate | 20000 kbps | 20000 kbps | 20000 kbps | 20000 to ? kbps |