5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection 16-SOIC 0 to 70
RS-232 Transceiver, 5V, 2 Tx/2 Rx, 120Kbps, SOIC-16 Product overview: MAX202CDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MAX202CDR can be used for catalog matching and distributor lookup.
RS232 TRANSCEIVER, 120KBPS, SOIC-16; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:2Drivers; No. of Receivers:2Receivers
IC TRANSCEIVER FULL 2/2 16SOIC
RS-232 Interface IC 5V Dual Line Driver/Receiver
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MAX202CDR | 710-MAX202CDR | 26AJ7476 | MAX202CDR | MAX202CDR |
| Product Name | MAX202 5-V Dual RS-232 Line Driver/Receiver with +/-15 kV ESD Protection | 5V SOIC Interface Transceiver IC | Rs232 Transceiver, 120Kbps, Soic-16; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-232 Interface IC |
| Technology | RS232 | RS232; RS232 | |||
| Device Type | Line / Bus Driver; Receiver | Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| # of Rx | 2 # | ||||
| Data Rate | 120 kbps | 120 kbps | 120 kbps |