The SN54AC244 is an octal buffer or driver with 3-state outputs, designed for high-performance memory address drivers and bus-oriented applications. It is packaged in a 20-pin LCCC (FK) with a body size of 8.89mm × 8.89mm and operates over a temperature range of -55°C to 125°C. The device supports a supply voltage from 2V to 6V and features inputs that accept voltages up to 6V.
Octal Buffers/Drivers With 3-State Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-87552012A |
| Product Name | SN54AC244 Octal Buffers/Drivers With 3-State Outputs |
| Technology | AC |