Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70
Differential Line Drivers and Receiver Pair 8-SOIC 0 to 70 Product overview: DS8921AMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS8921AMX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 141645-DS8921AMX/NOP
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 70mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
RS422 TRANSCEIVER, 10MBPS, SOIC-8; Device Type:RS422 Transceiver; IC Interface Type:RS422; No. of Drivers:1Drivers; No. of Receivers:1Receivers
IC TRANSCEIVER FULL 1/1 8SOIC
RS-422 Interface IC Diff Line Dvrs & Recvr Pair
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS8921AMX/NOPB | 710-DS8921AMX/NOPB | 141645-DS8921AMX/NOPB | 26AJ5763 | DS8921AMX/NOPB | DS8921AMX/NOPB |
| Product Name | DS8921 Differential Line Drivers and Receiver Pair | SOIC Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - DS8921AMX/NOPB | Rs422 Transceiver, 10Mbps, Soic-8; Device Type Texas Instruments | Drivers, Receivers, Transceivers | RS-422 Interface IC |
| Device Type | Line / Bus Driver; Receiver | Transceiver | Receiver; Transceiver | Transceiver; Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | ||
| # of Tx | 1 # | |||||
| # of Rx | 1 # | |||||
| Data Rate | 10000 kbps | 10000 kbps | 10000 to ? kbps |