Texas Instruments SN54AS1004A Hex Inverting Drivers 5962-88729012A

Description
Hex Inverting Drivers 20-LCCC -55 to 125
Request a Quote
Description
Hex Inverting Drivers 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54AS1004A is a hex inverting driver from Texas Instruments, designed to perform the Boolean function Y = A. It features six independent inverting drivers and is characterized for operation over a military temperature range of -55°C to 125°C. The device supports a supply voltage range of 4.5V to 5.5V and can handle high-level output currents up to -40 mA and low-level output currents up to 40 mA. The product is available in various package options, including 20-lead LCCC, making it suitable for applications requiring high capacitive drive capability. The device is ideal for environments where reliability across a wide temperature range is critical.

Datasheet Summary
Powered by GS/AI

The SN54AS1004A is a hex inverting driver from Texas Instruments, designed to perform the Boolean function Y = A. It features six independent inverting drivers and is characterized for operation over a military temperature range of -55°C to 125°C. The device supports a supply voltage range of 4.5V to 5.5V and can handle high-level output currents up to -40 mA and low-level output currents up to 40 mA. The product is available in various package options, including 20-lead LCCC, making it suitable for applications requiring high capacitive drive capability. The device is ideal for environments where reliability across a wide temperature range is critical.

Suppliers

Company
Product
Description
Supplier Links
SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Dallas, TX, United States
SN54AS1004A Hex Inverting Drivers
5962-88729012A
SN54AS1004A Hex Inverting Drivers 5962-88729012A
Hex Inverting Drivers 20-LCCC -55 to 125

Hex Inverting Drivers 20-LCCC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number 5962-88729012A
Product Name SN54AS1004A Hex Inverting Drivers
Technology AS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Specialized - 32P4918-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details