Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS9638CJ

Description
Win Source Part Number: 1001473-DS9638CJ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Protocol: RS422 Number of Drivers/Receivers: 2/0 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DS9638CJ-NS,NAT NSCDS9638CJ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1001473-DS9638CJ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Protocol: RS422 Number of Drivers/Receivers: 2/0 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DS9638CJ-NS,NAT NSCDS9638CJ Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1001473-DS9638CJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1001473-DS9638CJ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1001473-DS9638CJ
Win Source Part Number: 1001473-DS9638CJ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tube Standard Package: 40 Protocol: RS422 Number of Drivers/Receivers: 2/0 Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 8-CDIP (0.300", 7.62mm) Supplier Device Package: 8-CDIP ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8542.39.0001 Mfr: National Semiconductor Other Names: 2156-DS9638CJ-NS,NAT NSCDS9638CJ Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1001473-DS9638CJ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tube
Standard Package: 40
Protocol: RS422
Number of Drivers/Receivers: 2/0
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 8-CDIP (0.300", 7.62mm)
Supplier Device Package: 8-CDIP
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8542.39.0001
Mfr: National Semiconductor
Other Names: 2156-DS9638CJ-NS,NATNSCDS9638CJ
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-DS9638CJ
Interface Transceiver IC 710-DS9638CJ
IC TRANSCEIVER 2/0 8CDIP Product overview: DS9638CJ from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9638CJ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER 2/0 8CDIP Product overview: DS9638CJ from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS9638CJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - DS9638CJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
DS9638CJ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers DS9638CJ
IC TRANSCEIVER 2/0 8CDIP

IC TRANSCEIVER 2/0 8CDIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1001473-DS9638CJ 710-DS9638CJ DS9638CJ
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A6284KLPTR-T-1 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-011 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9826KRSZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details