Texas Instruments DS26C32AT CMOS Quad Differential Line Receivers DS26C32ATM/NOPB

Description
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26C32AT CMOS Quad Differential Line Receivers - DS26C32ATM/NOPB - Texas Instruments
Dallas, TX, United States
DS26C32AT CMOS Quad Differential Line Receivers
DS26C32ATM/NOPB
DS26C32AT CMOS Quad Differential Line Receivers DS26C32ATM/NOPB
CMOS Quad Differential Line Receivers 16-SOIC -40 to 85

CMOS Quad Differential Line Receivers 16-SOIC -40 to 85

Buy Now Datasheet
Line Interface ICs - 6479913P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6479913P
Line Interface ICs 6479913P
DS26C32ATM/NOPB

DS26C32ATM/NOPB

Supplier's Site
Line Interface ICs - 6479913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
6479913
Line Interface ICs 6479913
DS26C32ATM/NOPB

DS26C32ATM/NOPB

Supplier's Site
Line Interface ICs - 1218993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1218993
Line Interface ICs 1218993
DS26C32ATM/NOPB

DS26C32ATM/NOPB

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATM/NOPB - 083226-DS26C32ATM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATM/NOPB
083226-DS26C32ATM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATM/NOPB 083226-DS26C32ATM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 083226-DS26C32ATM/NO PB Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 083226-DS26C32ATM/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Interface Transceiver IC
710-DS26C32ATM/NOPB
Quad 5V SOIC Interface Transceiver IC 710-DS26C32ATM/NOPB
CMOS Quad Differential Line Receiver, RS-422, 5V, 16-SOIC Product overview: DS26C32ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32ATM/NOPB can be used for catalog matching and distributor lookup.

CMOS Quad Differential Line Receiver, RS-422, 5V, 16-SOIC Product overview: DS26C32ATM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26C32ATM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Line Receiver, Quad, 5.5V, Smd; Device Type Texas Instruments - 28AH2520 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Line Receiver, Quad, 5.5V, Smd; Device Type Texas Instruments
28AH2520
Ic, Line Receiver, Quad, 5.5V, Smd; Device Type Texas Instruments 28AH2520
IC, LINE RECEIVER, QUAD, 5.5V, SMD; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers ; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

IC, LINE RECEIVER, QUAD, 5.5V, SMD; Device Type:Differential Receiver; IC Interface Type:RS422, RS423; No. of Receivers:4Receivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
RS-422 Interface IC
DS26C32ATM/NOPB
RS-422 Interface IC DS26C32ATM/NOPB
RS-422 Interface IC CMOS QUAD DIFF LINE RECEIVER

RS-422 Interface IC CMOS QUAD DIFF LINE RECEIVER

Buy Now Datasheet
Drivers, Receivers, Transceivers - DS26C32ATM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
DS26C32ATM/NOPB
Drivers, Receivers, Transceivers DS26C32ATM/NOPB
IC RECEIVER 0/4 16SOIC

IC RECEIVER 0/4 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS26C32ATM/NOPB 6479913P 6479913 083226-DS26C32ATM/NOPB 710-DS26C32ATM/NOPB 28AH2520 DS26C32ATM/NOPB DS26C32ATM/NOPB
Product Name DS26C32AT CMOS Quad Differential Line Receivers Line Interface ICs Line Interface ICs Interface - Interface - Drivers, Receivers, Transceivers - DS26C32ATM/NOPB Quad 5V SOIC Interface Transceiver IC Ic, Line Receiver, Quad, 5.5V, Smd; Device Type Texas Instruments RS-422 Interface IC Drivers, Receivers, Transceivers
Device Type Receiver Receiver; Line Receiver Receiver; Line Receiver Receiver Transceiver Receiver Receiver
Features RoHS RoHS RoHS RoHS RoHS RoHS
# of Tx 0 #
# of Rx 4 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701MRA - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DS89C21 Differential CMOS Line Driver and Receiver Pair - DS89C21TM/NOPB - Texas Instruments
Specs
Device Type Line / Bus Driver; Receiver
Features RoHS
# of Tx 1 #
View Details
7 suppliers