SMPTE 259M Digital Video Serializer with EDH Generation/Insertion
Manufacturer: Texas Instruments
Win Source Part Number: 202589-CLC021AVGZ-5.
Packaging: Tray
Mounting: SMD (SMT)
Number of Inputs: 10
Output Type: HCMOS/TTL
Data Rate: 400Mbps
Input Type: HCMOS/LSTTL
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PQFP
Purpose: Serializer
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
400Mbps Serializer 10 Input 1 Output 44-PQFP
400Mbps Serializer 10 Input 1 Output 44-PQFP (10x10)
IC SERIALIZER VIDEO DGTL 44QFP
Serializers & Deserializers - Serdes SMPTE 259M Digital Video Serializer
CLC021 SMPTE 259M DIGITAL VIDEO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 755-CLC021AVGZ-5.0/NOPB | 202589-CLC021AVGZ-5.0/NOPB | CLC021AVGZ-5.0/NOPB | CLC021AVGZ-5.0/NOPB | CLC021AVGZ-5.0/NOPB | CLC021AVGZ-5.0/NOPB |
| Product Name | Interface Transceiver IC | Interface - Interface - Serializers, Deserializers - CLC021AVGZ-5.0/NOPB | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers | Serializers & Deserializers - Serdes | Serializers, Deserializers |
| Device Type | Transceiver | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 400000 kbps | 400000 kbps | 400000 kbps | 400000 to ? kbps | 400000 kbps |