Hex/Quadruple D-type flip-flops with clear in a 16-pin CDIP package, operating from -55°C to 125°C.
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
QUADRUPLE D-TYPE FLIP-FLOPS WITH
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN54LS175J | SN54LS175J | SN54LS175J |
| Product Name | SN54LS175 Quadruple D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | ||
| Propagation Delay | 25 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 18 mA |