Texas Instruments CC430F6126 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver CC430F6126IRGCT

Description
16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85
Request a Quote Datasheet
Description
16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CC430F6126 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6126IRGCT - Texas Instruments
Dallas, TX, United States
CC430F6126 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver
CC430F6126IRGCT
CC430F6126 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver CC430F6126IRGCT
16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85

16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 20MHz 32KB 2KB Embedded Microcontroller MCU
879-CC430F6126IRGCT
16-bit 20MHz 32KB 2KB Embedded Microcontroller MCU 879-CC430F6126IRGCT
64-Pin VQFN EP SoC | 16-bit Microcontroller | 20MHz | 32KB Flash | 2KB RAM Product overview: CC430F6126IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F6126IRGCT can be used for catalog matching and distributor lookup.

64-Pin VQFN EP SoC | 16-bit Microcontroller | 20MHz | 32KB Flash | 2KB RAM Product overview: CC430F6126IRGCT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 20MHz, 32KB, 2KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 20MHz, 32KB, 2KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F6126IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Transceiver ICs - CC430F6126IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC430F6126IRGCT
RF and Wireless - RF Transceiver ICs CC430F6126IRGCT
IC RF TXRX+MCU ISM<1GHZ>

IC RF TXRX+MCU ISM<1GHZ>

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CC430F6126IRGCT 879-CC430F6126IRGCT CC430F6126IRGCT
Product Name CC430F6126 16-Bit Ultra-Low-Power MCU, 32KB Flash, 2KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver 16-bit 20MHz 32KB 2KB Embedded Microcontroller MCU RF and Wireless - RF Transceiver ICs
Data Bus 16 Bit 16 Bit
ROM Type Flash
Clock Speed 20 MHz
RAM 2 KB
Serial Interface I2C/IrDA/SPI/UART
Unlock Full Specs
to access all available technical data

Similar Products

928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
Microcontrollers - 296-AM2434BSDGHIALVRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x12b
RAM 256 KB
View Details
3 suppliers