Texas Instruments CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98ACKX/NOPB

Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Description
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor with integrated Bluetooth, USB 1.1, and CAN interfaces, designed for embedded handheld and portable applications. It is offered in a 144-pin LQFP package and features a CR16CCP CPU core, on-chip SRAM and Flash memory, a 12-bit analog-to-digital converter, multiple serial interfaces including quad UART and SPI, a DMA controller, and advanced power-saving modes to extend battery life. The device supports Bluetooth low-power operation and includes peripherals such as a random number generator, timing and watchdog units, and an advanced audio interface, enabling compact and low-cost wireless system designs.

Datasheet Summary
Powered by GS/AI

The CP3BT26 is a reprogrammable connectivity processor with integrated Bluetooth, USB 1.1, and CAN interfaces, designed for embedded handheld and portable applications. It is offered in a 144-pin LQFP package and features a CR16CCP CPU core, on-chip SRAM and Flash memory, a 12-bit analog-to-digital converter, multiple serial interfaces including quad UART and SPI, a DMA controller, and advanced power-saving modes to extend battery life. The device supports Bluetooth low-power operation and includes peripherals such as a random number generator, timing and watchdog units, and an advanced audio interface, enabling compact and low-cost wireless system designs.

Suppliers

Company
Product
Description
Supplier Links
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces - CP3BT26Y98ACKX/NOPB - Texas Instruments
Dallas, TX, United States
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces
CP3BT26Y98ACKX/NOPB
CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces CP3BT26Y98ACKX/NOPB
Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces 144-LQFP

Buy Now Datasheet
 - CP3BT26Y98ACKX/NOPB - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 16-Bit, 24MHz, CMOS, PQFP144

RISC Microprocessor, 16-Bit, 24MHz, CMOS, PQFP144

Supplier's Site Datasheet
Application Specific Microcontrollers - CP3BT26Y98ACKX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Microcontrollers
CP3BT26Y98ACKX/NOPB-ND
Application Specific Microcontrollers CP3BT26Y98ACKX/NOPB-ND
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers - CP3BT26Y98ACKX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
CP3BT26Y98ACKX/NOPB
Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers CP3BT26Y98ACKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site
Embedded - Microcontrollers - Application Specific - CP3BT26Y98ACKX/NOPB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
CP3BT26Y98ACKX/NOPB
Embedded - Microcontrollers - Application Specific CP3BT26Y98ACKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Supplier's Site Datasheet
Application Specific Microcontrollers - CP3BT26Y98ACKX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
CP3BT26Y98ACKX/NOPB
Application Specific Microcontrollers CP3BT26Y98ACKX/NOPB
IC CPU BLUETOOH CAN

IC CPU BLUETOOH CAN

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number CP3BT26Y98ACKX/NOPB CP3BT26Y98ACKX/NOPB CP3BT26Y98ACKX/NOPB-ND CP3BT26Y98ACKX/NOPB CP3BT26Y98ACKX/NOPB CP3BT26Y98ACKX/NOPB
Product Name CP3BT26 Reprogrammable Connectivity Processor with Bluetooth, USB, and CAN Interfaces Application Specific Microcontrollers Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete Removed Removed; Obsolete
Package Type QFP; Other; QFP144 LFQP; Other; 144-LQFP QFP QFP; Other; 144-LQFP
RAM 32 KB 32 KB 32 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products