8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and No Brownout 44-PLCC -40 to 85
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)
8-Bit 20MHz CMOS Flash MCU, 32KB, SPI, UART, 44-PLCC Product overview: COP8CDR9HVA8/NOPB from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 20MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-COP8CDR9HVA8/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 771703-COP8CDR9HVA8/
Series: COP8 8C
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: COP8
Speed: 20MHz
Package: 44-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: Microwire/Plus (SPI), UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: COP8
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.58x16.58)
Alternative Parts (Cross-Reference): DS87C530-QCL+; Z86C1116VECRXXX; Z86C6116VSC; DS87C530-KCL+;
Introduction Date: April 01, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 32KB FLASH 44PLCC
COP8 COP8™ 8C Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 44-PLCC (16.58x16.58)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | COP8CDR9HVA8/NOPB | COP8CDR9HVA8/NOPB-ND | 685-COP8CDR9HVA8/NOPB | 771703-COP8CDR9HVA8/NOPB | COP8CDR9HVA8/NOPB | COP8CDR9HVA8/NOPB |
| Product Name | COP8CDR9 8-Bit CMOS Flash Microcontroller with 32k Memory, Virtual EEPROM, 10-Bit A/D and No Brownout | Microcontrollers | 8-bit 20MHz 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - COP8CDR9HVA8/NOPB | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| ROM Type | EEPROM; Flash | Flash | Flash; FLASH | Flash; FLASH | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 16x10b | |||||
| RAM | 1 KB | 1 KB | 32 KB | 1 KB | 1 KB |