The CC430F6147 is a system-on-chip microcontroller with an integrated sub-1 GHz RF transceiver, designed for low-power wireless applications. It features a 16-bit MSP430 CPUXV2, up to 32 KB of flash memory, 4 KB of RAM, a 10-bit ADC, two 16-bit timers, a hardware RTC, a 128-bit AES security accelerator, and an LCD driver supporting up to 96 segments. The device operates from 1.8 V to 3.6 V and includes ultra-low-power modes with consumption as low as 0.3 µA in shutdown. The RF core supports frequency bands from 300 MHz to 928 MHz, programmable data rates up to 500 kbps, and output power up to +12 dBm, with compliance targeting EN300220 and FCC CFR Part 15. It is packaged in a 64-pin VQFN measuring 9 mm × 9 mm and operates from -40 °C to 85 °C.
CC430F614x, CC430F514x, CC430F512x SoC With RF Core 64-VQFN -40 to 85
20MHz MCU, 32KB Flash, 4KB SRAM, Sub-1GHz Radio, 10-bit ADC, VQFN Product overview: CC430F6147IRGCR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 32KB, 4KB, VQFN. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 20MHz, 32KB, 4KB, VQFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 879-CC430F6147IRGCR can be used for catalog matching and distributor lookup.
IC RF TXRX+MCU ISM<1GHZ>
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | CC430F6147IRGCR | 879-CC430F6147IRGCR | CC430F6147IRGCR |
| Product Name | CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core | 20MHz 32KB 4KB VQFN Embedded Microcontroller MCU | RF and Wireless - RF Transceiver ICs |
| Clock Speed | 20 MHz | ||
| Features | Watchdog Timer; DMA; LCD Driver | ||
| Bits | 16 Bit | ||
| RAM | 4 KB | 4 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 2 volts |