Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE 8-SOIC -40 to 125
1-OUTPUT THREE TERM VOLTAGE REFERENCE, 4.5V, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: REF5045IDRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.5V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-REF5045IDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1242367-REF5045IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | REF5045IDRG4 | 693-REF5045IDRG4 | 1242367-REF5045IDRG4 |
| Product Name | REF5045 Low Noise, Very Low Drift, Precision VOLTAGE REFERENCE | 4.5V SOIC Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - REF5045IDRG4 |
| Package Type | Other; SOIC,VSSOP | Other; D | |
| VREF | 4.5 volts | ||
| TC | 2.5 ppm/C | ||
| IQ | 0.8000 mA |