The 5962R8759461VXA is a micropower, 2-terminal band-gap voltage reference diode in a 2-lead TO-CAN package, operating over a current range of 10 μA to 20 mA with a maximum dynamic impedance of 1 Ω and a temperature range of -55°C to +125°C. It features low temperature coefficient, radiation tolerance up to 100 krad, and low-dose-rate testing at 10 mrad/s. The device is qualified to Mil-Std-883, Method 5005, and is rated for a maximum junction temperature of +150°C with a thermal resistance of 139°C/W in 500 LF/min airflow. Package weight is not specified, and it uses a lead finish requiring a customer-supplied specification.
Micropower Voltage Reference Diode 2-TO -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 5962R8759461VXA |
| Product Name | LM185-1.2QML-SP Micropower Voltage Reference Diode |
| VREF Type | Fixed |
| Package Type | Other; CFP,TO |
| VREF | 1.2 volts |