Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMF-2.5/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4030AMF-2.5/NOPB is an ultra-high precision shunt voltage reference from Texas Instruments, designed for applications requiring high accuracy and stability. It features an output voltage accuracy of 0.05% and a low temperature coefficient of 10 ppm/°C, ensuring reliable performance across a wide temperature range of -40°C to 125°C. The device can handle continuous shunt currents up to 30 mA and transient currents of 50 mA, making it suitable for various demanding applications. It operates without the need for an external capacitor, although a capacitor of up to 10 µF can be used to enhance performance. The LM4030 is available in a compact SOT-23 package, facilitating integration into space-constrained designs. Its excellent thermal hysteresis (75 ppm) and long-term stability (40 ppm) further enhance its reliability in precision measurement and control systems.

Datasheet Summary
Powered by GS/AI

The LM4030AMF-2.5/NOPB is an ultra-high precision shunt voltage reference from Texas Instruments, designed for applications requiring high accuracy and stability. It features an output voltage accuracy of 0.05% and a low temperature coefficient of 10 ppm/°C, ensuring reliable performance across a wide temperature range of -40°C to 125°C. The device can handle continuous shunt currents up to 30 mA and transient currents of 50 mA, making it suitable for various demanding applications. It operates without the need for an external capacitor, although a capacitor of up to 10 µF can be used to enhance performance. The LM4030 is available in a compact SOT-23 package, facilitating integration into space-constrained designs. Its excellent thermal hysteresis (75 ppm) and long-term stability (40 ppm) further enhance its reliability in precision measurement and control systems.

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030AMF-2.5/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMF-2.5/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 30mA SOT-23 Precision Voltage Reference IC
693-LM4030AMF-2.5/NOPB
2.5V 30mA SOT-23 Precision Voltage Reference IC 693-LM4030AMF-2.5/NOPB
2.5V Shunt Voltage Reference, 0.05% Tol, SOT-23, 30mA Product overview: LM4030AMF-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMF-2.5/NO PB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 0.05% Tol, SOT-23, 30mA Product overview: LM4030AMF-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 30mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 30mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMF-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4030AMF-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMF-2.5/NOPBCT-ND
Voltage Reference LM4030AMF-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030AMF-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMF-2.5/NOPBTR-ND
Voltage Reference LM4030AMF-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030AMF-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMF-2.5/NOPBDKR-ND
Voltage Reference LM4030AMF-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4030AMF-2.5/NOPB - 1199449-LM4030AMF-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030AMF-2.5/NOPB
1199449-LM4030AMF-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4030AMF-2.5/NOPB 1199449-LM4030AMF-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1199449-LM4030AMF-2. 5/NOPB Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 105μVp-p Current - Cathode: 120μA Family Name: LM4030 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LT1634CCZ-2.5#TR; LT1634CCZ-2.5LT1634A IS8-2.5#TR; ; Introduction Date: May 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199449-LM4030AMF-2.5/NOPB
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 105μVp-p
Current - Cathode: 120μA
Family Name: LM4030
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LT1634CCZ-2.5#TR; LT1634CCZ-2.5LT1634AIS8-2.5#TR; ;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4030AMF-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030AMF-2.5/NOPB
Voltage Reference LM4030AMF-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.05% 30 mA SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4030AMF-2.5/NOPB
Voltage References LM4030AMF-2.5/NOPB
Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - Voltage Reference - LM4030AMF-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030AMF-2.5/NOPB
PMIC - Voltage Reference LM4030AMF-2.5/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments - 28AH3405 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments
28AH3405
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments 28AH3405
VOLTAGE REF, SHUNT, 2.5V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:2.5V; Initial Accuracy:0.05%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030AMF-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030AMF-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030AMF-2.5/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030AMF-2.5/NOPB 693-LM4030AMF-2.5/NOPB LM4030AMF-2.5/NOPBCT-ND 1199449-LM4030AMF-2.5/NOPB LM4030AMF-2.5/NOPB LM4030AMF-2.5/NOPB LM4030AMF-2.5/NOPB 28AH3405 LM4030AMF-2.5/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference 2.5V 30mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4030AMF-2.5/NOPB Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
 - LM285AXM-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285IDRMO-1-2 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments; Last Time Buy
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers