Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030CMFX-2.5/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMFX-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030CMFX-2.5/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030CMFX-2.5/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - 296-LM4030CMFX-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4030CMFX-2.5/NOPB - 779111-LM4030CMFX-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030CMFX-2.5/NOPB
779111-LM4030CMFX-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4030CMFX-2.5/NOPB 779111-LM4030CMFX-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779111-LM4030CMFX-2. 5/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 105μVp-p Current - Cathode: 120μA Family Name: LM4030 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LT1009CH#PBF; LM136H2.5/883; LT1009CH; LT1009S8#PBF; Introduction Date: May 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779111-LM4030CMFX-2.5/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 105μVp-p
Current - Cathode: 120μA
Family Name: LM4030
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LT1009CH#PBF; LM136H2.5/883; LT1009CH; LT1009S8#PBF;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4030CMFX-2.5/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4030CMFX-2.5/NOPB
Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030CMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030CMFX-2.5/N OPB can be used for catalog matching and distributor lookup.

Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030CMFX-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030CMFX-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030CMFX-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030CMFX-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030CMFX-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site
IC VREF SHUNT 0.15% SOT23-5 - 815-LM4030CMFX-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.15% SOT23-5
815-LM4030CMFX-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5 815-LM4030CMFX-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4030CMFX-2.5/NOPB
Voltage References LM4030CMFX-2.5/NOPB
Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Voltage References Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4030CMFX-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030CMFX-2.5/NOPB
Voltage Reference LM4030CMFX-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4030CMFX-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030CMFX-2.5/NOPB
PMIC - Voltage Reference LM4030CMFX-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030CMFX-2.5/NOPB 296-LM4030CMFX-2.5/NOPBTR-ND 779111-LM4030CMFX-2.5/NOPB 693-LM4030CMFX-2.5/NOPB LM4030CMFX-2.5/NOPB 815-LM4030CMFX-2.5/NOPB LM4030CMFX-2.5/NOPB LM4030CMFX-2.5/NOPB LM4030CMFX-2.5/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4030CMFX-2.5/NOPB SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 0.15% SOT23-5 Voltage References Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Shunt Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
2.49V Precision Voltage Reference IC - 693-LM336BZ-2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; TO-92
Operating Temperature 0 C (32 F)
View Details
3 suppliers
 - LM3411M5-3.3 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers