Voltage Reference Diode 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 759596-LM336M-2.5
Packaging: Tube
Mounting Style: SMD
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: LM336
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.49V
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 2.5V, Trim/Adjustable, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA 8-SOIC
Voltage reference diode 8-SOIC 0 to 70 Product overview: LM336M-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336M-2.5 can be used for catalog matching and distributor lookup.
LM336-2.5-N VOLTAGE REFERENCE DI
Voltage References Voltage Reference Diode 8-SOIC 0 to 70
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10 mA 8-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM336M-2.5 | 759596-LM336M-2.5 | LM336M-2.5 | LM336M-2.5-ND | 693-LM336M-2.5 | LM336M-2.5 | LM336M-2.5 | LM336M-2.5 | LM336M-2.5 |
| Product Name | LM336-2.5-N Voltage Reference Diode | PMIC - PMIC - Voltage Reference - LM336M-2.5 | Voltage Reference | SOIC Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Reference | Voltage Reference | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOIC,TO-92 | Other; 8-SOIC | Other; SOIC8 | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| VREF | 2.5 volts | 2.49 volts | 2.49 volts | 2.49 volts | |||||
| TC | 20 ppm/C |