Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±1% 20mA TO-92-3
Adjustable, 85°C, micropower voltage reference 3-TO-92 -40 to 85 Product overview: LM285BYZ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BYZ/NOPB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1207463-LM285BYZ/NOP
Category: Integrated Circuits (ICs)>PMIC - Voltage Reference
Package: Bulk
Standard Package: 1
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C
Current - Output: 20 mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 5.3 V
Voltage - Output (Min/Fixed): 1.24V
Noise - 10Hz to 10kHz: 50µVrms
Current - Cathode: 45 µA
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LM285BYZNOPB;
Fake Threat In the Open Market: 54 pct.
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: TEXTISLM285BYZ/NOPB,
IC VREF SHUNT ADJ 1% TO92-3
Voltage References Adjustable Micropower Voltage Reference 3-TO-92 -40 to 85
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BYZ/NOPB | LM285BYZ/NOPB | LM285BYZ/NOPB-ND | 693-LM285BYZ/NOPB | 1207463-LM285BYZ/NOPB | LM285BYZ/NOPB | LM285BYZ/NOPB |
| Product Name | LM285-ADJ Adjustable Micropower Voltage Reference | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOIC,TO-92 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3 | TO-92; Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 1.24 to 5.3 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C |