Texas Instruments LM385-2.5-N Micropower Voltage Reference Diode LM385M3-2.5/NOPB

Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote
Description
Micropower Voltage Reference Diode 3-SOT-23 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM385M3-2.5/NOPB is a micropower 2-terminal voltage reference with a 2.5V output, housed in a 3-pin SOT-23 package. It operates over a current range of 20 μA to 20 mA and has a maximum initial tolerance of ±0.8% (±20 mV) for the A grade. The device features a dynamic impedance of 0.6 Ω and an average temperature coefficient of 50 ppm/°C for the Y suffix variant. The operating temperature range is 0°C to 70°C, and it supports lead-free soldering with a peak reflow temperature of 260°C. The device includes limited ESD protection and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The LM385M3-2.5/NOPB is a micropower 2-terminal voltage reference with a 2.5V output, housed in a 3-pin SOT-23 package. It operates over a current range of 20 μA to 20 mA and has a maximum initial tolerance of ±0.8% (±20 mV) for the A grade. The device features a dynamic impedance of 0.6 Ω and an average temperature coefficient of 50 ppm/°C for the Y suffix variant. The operating temperature range is 0°C to 70°C, and it supports lead-free soldering with a peak reflow temperature of 260°C. The device includes limited ESD protection and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM385-2.5-N Micropower Voltage Reference Diode
LM385M3-2.5/NOPB
LM385-2.5-N Micropower Voltage Reference Diode LM385M3-2.5/NOPB
Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Micropower Voltage Reference Diode 3-SOT-23 0 to 70

Buy Now Datasheet
Voltage Reference - LM385M3-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-2.5/NOPBDKR-ND
Voltage Reference LM385M3-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-2.5/NOPBCT-ND
Voltage Reference LM385M3-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM385M3-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385M3-2.5/NOPBTR-ND
Voltage Reference LM385M3-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385M3-2.5/NOPB - 114817-LM385M3-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385M3-2.5/NOPB
114817-LM385M3-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM385M3-2.5/NOPB 114817-LM385M3-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 114817-LM385M3-2.5/N OPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Power Management, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 114817-LM385M3-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Power Management, Portable Devices

Buy Now Datasheet
 - LM385M3-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
LM385-2.5-N Micropower Voltage Reference Diode

LM385-2.5-N Micropower Voltage Reference Diode

Supplier's Site Datasheet
Singapore, Singapore
2.5V 15uA SOT-23 Precision Voltage Reference IC
693-LM385M3-2.5/NOPB
2.5V 15uA SOT-23 Precision Voltage Reference IC 693-LM385M3-2.5/NOPB
2.5V Shunt Voltage Reference, SOT-23, 15uA, 0-70C Product overview: LM385M3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3-2.5/NOPB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, SOT-23, 15uA, 0-70C Product overview: LM385M3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M3-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385M3-2.5/NOPB
Voltage References LM385M3-2.5/NOPB
Voltage References MICROPWR VLTG REF DIODE

Voltage References MICROPWR VLTG REF DIODE

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385M3-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385M3-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385M3-2.5/NOPB
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4191 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4191
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4191
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 52AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
52AH7187
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 52AH7187
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM385M3-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385M3-2.5/NOPB
PMIC - Voltage Reference LM385M3-2.5/NOPB
IC VREF SHUNT 3% SOT23-3

IC VREF SHUNT 3% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM385M3-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385M3-2.5/NOPB
Voltage Reference LM385M3-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385M3-2.5/NOPB LM385M3-2.5/NOPBDKR-ND 114817-LM385M3-2.5/NOPB LM385M3-2.5/NOPB 693-LM385M3-2.5/NOPB LM385M3-2.5/NOPB LM385M3-2.5/NOPB 33AH4191 LM385M3-2.5/NOPB LM385M3-2.5/NOPB
Product Name LM385-2.5-N Micropower Voltage Reference Diode Voltage Reference PMIC - PMIC - Voltage Reference - LM385M3-2.5/NOPB 2.5V 15uA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts
TC 50 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 2 % 3 % 0.8000 %
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
LM236-2.5 2.5-V Integrated Reference Circuit - LM236D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
9 suppliers
Voltage Reference - LM285BYH-2.5 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; TO-46-2 Metal Can
Life Cycle Stage Active
View Details
2 suppliers