Texas Instruments LM136-5.0 5.0V Reference Diode LM236H-5.0/NOPB

Description
5.0V Reference Diode 3-TO -25 to 85
Request a Quote
Description
5.0V Reference Diode 3-TO -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM236H-5.0/NOPB is a 5.0V shunt regulator diode in a TO-92 plastic package, rated for operation from −25°C to +85°C with a maximum junction temperature of 125°C. It has a reverse breakdown voltage tolerance of ±1% (4.95V to 5.05V), a dynamic impedance of 0.6Ω at 1mA, and operates over a current range of 600μA to 10mA. The device includes a third terminal for easy temperature coefficient trimming and is RoHS compliant with a lead-free finish. Thermal resistance from junction to ambient is 170°C/W for 0.125-inch leads.

Datasheet Summary
Powered by GS/AI

The LM236H-5.0/NOPB is a 5.0V shunt regulator diode in a TO-92 plastic package, rated for operation from −25°C to +85°C with a maximum junction temperature of 125°C. It has a reverse breakdown voltage tolerance of ±1% (4.95V to 5.05V), a dynamic impedance of 0.6Ω at 1mA, and operates over a current range of 600μA to 10mA. The device includes a third terminal for easy temperature coefficient trimming and is RoHS compliant with a lead-free finish. Thermal resistance from junction to ambient is 170°C/W for 0.125-inch leads.

Suppliers

Company
Product
Description
Supplier Links
LM136-5.0 5.0V Reference Diode - LM236H-5.0/NOPB - Texas Instruments
Dallas, TX, United States
LM136-5.0 5.0V Reference Diode
LM236H-5.0/NOPB
LM136-5.0 5.0V Reference Diode LM236H-5.0/NOPB
5.0V Reference Diode 3-TO -25 to 85

5.0V Reference Diode 3-TO -25 to 85

Buy Now Datasheet
Singapore, Singapore
5.0V Precision Voltage Reference IC
693-LM236H-5.0/NOPB
5.0V Precision Voltage Reference IC 693-LM236H-5.0/NOPB
5.0V Reference Diode 3-TO -25 to 85 Product overview: LM236H-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-5.0/NOPB can be used for catalog matching and distributor lookup.

5.0V Reference Diode 3-TO -25 to 85 Product overview: LM236H-5.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.0V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5.0V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-5.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM236H-5.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3

Two Terminal Voltage Reference, 1 Output, 5V, Trim/Adjustable, BIPolar, MBCY3

Supplier's Site Datasheet
Voltage Reference - 296-41556-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41556-5-ND
Voltage Reference 296-41556-5-ND
Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10mA TO-46-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM236H-5.0/NOPB - 140445-LM236H-5.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236H-5.0/NOPB
140445-LM236H-5.0/NOPB
PMIC - PMIC - Voltage Reference - LM236H-5.0/NOPB 140445-LM236H-5.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 140445-LM236H-5.0/NO PB Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 600μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO (NDT) Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140445-LM236H-5.0/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 600μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO (NDT)
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236H-5.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236H-5.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236H-5.0/NOPB
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM236H-5.0/NOPB
Voltage References LM236H-5.0/NOPB
Voltage References 5.0V Ref Diode

Voltage References 5.0V Ref Diode

Buy Now Datasheet
PMIC - Voltage Reference - LM236H-5.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236H-5.0/NOPB
PMIC - Voltage Reference LM236H-5.0/NOPB
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 5V, To-46-3; Voltage Reference Type Texas Instruments - 26AJ7140 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, To-46-3; Voltage Reference Type Texas Instruments
26AJ7140
Voltage Ref, Shunt, 5V, To-46-3; Voltage Reference Type Texas Instruments 26AJ7140
VOLTAGE REF, SHUNT, 5V, TO-46-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM236 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-46; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, TO-46-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM236 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:TO-46; No. of Pins:3Pins; OperatingRoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM236H-5.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM236H-5.0/NOPB
Voltage Reference LM236H-5.0/NOPB
Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-46-3

Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA TO-46-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236H-5.0/NOPB 693-LM236H-5.0/NOPB LM236H-5.0/NOPB 296-41556-5-ND 140445-LM236H-5.0/NOPB LM236H-5.0/NOPB LM236H-5.0/NOPB LM236H-5.0/NOPB 26AJ7140 LM236H-5.0/NOPB
Product Name LM136-5.0 5.0V Reference Diode 5.0V Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM236H-5.0/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 5V, To-46-3; Voltage Reference Type Texas Instruments Voltage Reference
VREF Type Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; TO Other; TO-46 Other; TO-CAN-3 Other; TO-206AB, TO-46-3 Metal Can Other; TO (NDT) Other; TO-206AB, TO-46-3 Metal Can Other; TO-46 Other; TO-206AB, TO-46-3 Metal Can
VREF 5 volts 5 volts 5 volts 5 volts
TC 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGSR - 809541-ADS1014IDGSR - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details