Texas Instruments LM336-2.5 2.5-V Integrated Reference Circuit LM336LP-2-5

Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote Datasheet
Description
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LP-2-5 - Texas Instruments
Dallas, TX, United States
LM336-2.5 2.5-V Integrated Reference Circuit
LM336LP-2-5
LM336-2.5 2.5-V Integrated Reference Circuit LM336LP-2-5
2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

2.5-V Integrated Reference Circuit 3-TO-92 0 to 70

Buy Now Datasheet
Voltage Reference - 296-31365-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31365-ND
Voltage Reference 296-31365-ND
Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±4% 10mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336LP-2-5 - 206352-LM336LP-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336LP-2-5
206352-LM336LP-2-5
PMIC - PMIC - Voltage Reference - LM336LP-2-5 206352-LM336LP-2-5
Manufacturer: Texas Instruments Win Source Part Number: 206352-LM336LP-2-5 Packaging: Bulk Mounting: Through Hole Tolerance: ±4% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206352-LM336LP-2-5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±4%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM336LP-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
2.5V 10mA Precision Voltage Reference IC
693-LM336LP-2-5
2.5V 10mA Precision Voltage Reference IC 693-LM336LP-2-5
2.5V Shunt Voltage Reference, 10mA, TO-92 Product overview: LM336LP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336LP-2-5 can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 10mA, TO-92 Product overview: LM336LP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 10mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 10mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336LP-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336LP-2-5
Voltage References LM336LP-2-5
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336LP-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336LP-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336LP-2-5
IC VREF SHUNT 4% TO92-3

IC VREF SHUNT 4% TO92-3

Supplier's Site
V-Ref Precision 2.49V 10mA 3-Pin TO-92 Bulk - 815-LM336LP-2-5 - Utmel Electronic Limited
Hong Kong, China
V-Ref Precision 2.49V 10mA 3-Pin TO-92 Bulk
815-LM336LP-2-5
V-Ref Precision 2.49V 10mA 3-Pin TO-92 Bulk 815-LM336LP-2-5
V-Ref Precision 2.49V 10mA 3-Pin TO-92 Bulk

V-Ref Precision 2.49V 10mA 3-Pin TO-92 Bulk

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336LP-2-5 296-31365-ND 206352-LM336LP-2-5 LM336LP-2-5 693-LM336LP-2-5 LM336LP-2-5 LM336LP-2-5 815-LM336LP-2-5
Product Name LM336-2.5 2.5-V Integrated Reference Circuit Voltage Reference PMIC - PMIC - Voltage Reference - LM336LP-2-5 2.5V 10mA Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference V-Ref Precision 2.49V 10mA 3-Pin TO-92 Bulk
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SOIC,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 TO-92; Other; TO-92 Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.49 volts 2.49 volts 2.49 volts
TC 10 ppm/C 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385BMX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers