SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 779109-LM4030BMFX4.0
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 165μVp-p
Current - Cathode: 130μA
Family Name: LM4030
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): ZRT040N8A1; ZRT050N8C2TC; ZRT050N8C2TA; UZRT050N8C2;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30mA SOT-23-5
Ultra-high-precision
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 30 mA SOT-23-5
Voltage References Ultra-high-precision
IC VREF SHUNT 0.1% SOT23-5
IC VREF SHUNT 0.1% SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4030BMFX4.096/NOPB | 779109-LM4030BMFX4.096/NOPB | LM4030BMFX4.096/NOPB-ND | 693-LM4030BMFX4.096/NOPB | LM4030BMFX4.096/NOPB | LM4030BMFX4.096/NOPB | LM4030BMFX4.096/NOPB | LM4030BMFX4.096/NOPB |
| Product Name | LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | PMIC - PMIC - Voltage Reference - LM4030BMFX4.096/NOPB | Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOT-23 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| VREF | 2.5 volts | 4.1 volts | 4.1 volts |