Texas Instruments LM336B-2.5 Precision Voltage Reference LM336BLP-2-5

Description
Precision Voltage Reference 3-TO-92 0 to 70
Request a Quote Datasheet
Description
Precision Voltage Reference 3-TO-92 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336B-2.5 Precision Voltage Reference - LM336BLP-2-5 - Texas Instruments
Dallas, TX, United States
LM336B-2.5 Precision Voltage Reference
LM336BLP-2-5
LM336B-2.5 Precision Voltage Reference LM336BLP-2-5
Precision Voltage Reference 3-TO-92 0 to 70

Precision Voltage Reference 3-TO-92 0 to 70

Buy Now Datasheet
 - LM336BLP-2-5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-9548-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-9548-5-ND
Voltage Reference 296-9548-5-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336BLP-2-5 - 1053726-LM336BLP-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BLP-2-5
1053726-LM336BLP-2-5
PMIC - PMIC - Voltage Reference - LM336BLP-2-5 1053726-LM336BLP-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1053726-LM336BLP-2-5 Packaging: Bulk Mounting: Through Hole Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1053726-LM336BLP-2-5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM336BLP-2-5
Precision Voltage Reference IC 693-LM336BLP-2-5
Precision voltage reference 3-TO-92 0 to 70 Product overview: LM336BLP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BLP-2-5 can be used for catalog matching and distributor lookup.

Precision voltage reference 3-TO-92 0 to 70 Product overview: LM336BLP-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BLP-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM336BLP-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BLP-2-5
PMIC - Voltage Reference LM336BLP-2-5
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BLP-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BLP-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BLP-2-5
IC VREF SHUNT 2% TO92-3

IC VREF SHUNT 2% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BLP-2-5 LM336BLP-2-5 296-9548-5-ND 1053726-LM336BLP-2-5 693-LM336BLP-2-5 LM336BLP-2-5 LM336BLP-2-5
Product Name LM336B-2.5 Precision Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM336BLP-2-5 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-92-3 Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.49 volts 2.49 volts
TC 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXZ-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details