Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030CMF-2.5/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030CMF-2.5/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030CMF-2.5/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4030CMF-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 2.5V, PDSO5

Voltage Reference, 2.5V, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4030CMF-2.5/NOPB - 779110-LM4030CMF-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030CMF-2.5/NOPB
779110-LM4030CMF-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4030CMF-2.5/NOPB 779110-LM4030CMF-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779110-LM4030CMF-2.5 /NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 105μVp-p Current - Cathode: 120μA Family Name: LM4030 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): LT1009CH#PBF; LM136H2.5/883; LT1009CH; LT1009S8#PBF; Introduction Date: May 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779110-LM4030CMF-2.5/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 105μVp-p
Current - Cathode: 120μA
Family Name: LM4030
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): LT1009CH#PBF; LM136H2.5/883; LT1009CH; LT1009S8#PBF;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4030CMF-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030CMF-2.5/NOPBDKR-ND
Voltage Reference LM4030CMF-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030CMF-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030CMF-2.5/NOPBCT-ND
Voltage Reference LM4030CMF-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - LM4030CMF-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030CMF-2.5/NOPBTR-ND
Voltage Reference LM4030CMF-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
2.5V 50mA SOT-23 Precision Voltage Reference IC
693-LM4030CMF-2.5/NOPB
2.5V 50mA SOT-23 Precision Voltage Reference IC 693-LM4030CMF-2.5/NOPB
V-Ref Precision 2.5V 50mA 5-Pin SOT-23 T/R Product overview: LM4030CMF-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 50mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030CMF-2.5/NO PB can be used for catalog matching and distributor lookup.

V-Ref Precision 2.5V 50mA 5-Pin SOT-23 T/R Product overview: LM4030CMF-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 50mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 50mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030CMF-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4030CMF-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030CMF-2.5/NOPB
Voltage Reference LM4030CMF-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 2.5V V ±0.15% 30 mA SOT-23-5

Buy Now
PMIC - Voltage Reference - LM4030CMF-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030CMF-2.5/NOPB
PMIC - Voltage Reference LM4030CMF-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments - 28AH3406 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments
28AH3406
Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments 28AH3406
VOLTAGE REF, SHUNT, 2.5V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:2.5V; Initial Accuracy:0.15%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030CMF-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030CMF-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030CMF-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site
IC VREF SHUNT 0.15% SOT23-5 - 815-LM4030CMF-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.15% SOT23-5
815-LM4030CMF-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5 815-LM4030CMF-2.5/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4030CMF-2.5/NOPB
Voltage References LM4030CMF-2.5/NOPB
Voltage References Ultra-Hi Prec Shunt Vtg Ref

Voltage References Ultra-Hi Prec Shunt Vtg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030CMF-2.5/NOPB LM4030CMF-2.5/NOPB 779110-LM4030CMF-2.5/NOPB LM4030CMF-2.5/NOPBDKR-ND 693-LM4030CMF-2.5/NOPB LM4030CMF-2.5/NOPB LM4030CMF-2.5/NOPB 28AH3406 LM4030CMF-2.5/NOPB 815-LM4030CMF-2.5/NOPB LM4030CMF-2.5/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4030CMF-2.5/NOPB Voltage Reference 2.5V 50mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-5; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 0.15% SOT23-5 Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed Fixed Fixed Shunt
Package Type Other; SOT-23 SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM136A-5.0QML 5.0V Reference Diode - LM136AH-5.0-SMD - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
3 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers