Texas Instruments LM285-ADJ Adjustable Micropower Voltage Reference LM285MX/NOPB

Description
Adjustable Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Adjustable Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-ADJ Adjustable Micropower Voltage Reference - LM285MX/NOPB - Texas Instruments
Dallas, TX, United States
LM285-ADJ Adjustable Micropower Voltage Reference
LM285MX/NOPB
LM285-ADJ Adjustable Micropower Voltage Reference LM285MX/NOPB
Adjustable Micropower Voltage Reference 8-SOIC -40 to 85

Adjustable Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM285MX/NOPB
SOIC Precision Voltage Reference IC 693-LM285MX/NOPB
Adjustable, 85°C, micropower voltage reference 8-SOIC -40 to 85 Product overview: LM285MX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX/NOPB can be used for catalog matching and distributor lookup.

Adjustable, 85°C, micropower voltage reference 8-SOIC -40 to 85 Product overview: LM285MX/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM285MX/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - 296-38106-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38106-2-ND
Voltage Reference 296-38106-2-ND
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC

Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-38106-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38106-1-ND
Voltage Reference 296-38106-1-ND
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC

Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-38106-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38106-6-ND
Voltage Reference 296-38106-6-ND
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC

Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285MX/NOPB
Voltage References LM285MX/NOPB
Voltage References Adjustable Micropower Voltage Reference 8-SOIC -40 to 85

Voltage References Adjustable Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
IC VREF SHUNT 5.3V 2% 8SOIC - 815-LM285MX/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 5.3V 2% 8SOIC
815-LM285MX/NOPB
IC VREF SHUNT 5.3V 2% 8SOIC 815-LM285MX/NOPB
IC VREF SHUNT 5.3V 2% 8SOIC

IC VREF SHUNT 5.3V 2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM285MX/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285MX/NOPB
PMIC - Voltage Reference LM285MX/NOPB
IC VREF SHUNT ADJ 2% 8SOIC

IC VREF SHUNT ADJ 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285MX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285MX/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285MX/NOPB
IC VREF SHUNT ADJ 2% 8SOIC

IC VREF SHUNT ADJ 2% 8SOIC

Supplier's Site
Volt Ref, Shunt, 1.24V-5.3V, Soic-8; Voltage Reference Type Texas Instruments - 29AH6266 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 1.24V-5.3V, Soic-8; Voltage Reference Type Texas Instruments
29AH6266
Volt Ref, Shunt, 1.24V-5.3V, Soic-8; Voltage Reference Type Texas Instruments 29AH6266
VOLT REF, SHUNT, 1.24V-5.3V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLT REF, SHUNT, 1.24V-5.3V, SOIC-8; Voltage Reference Type:Shunt - Adjustable; Product Range:-; Reference Voltage:1.24V to 5.3V; Initial Accuracy:2%; Temperature Coefficient:± 150ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285MX/NOPB 693-LM285MX/NOPB LM285MX/NOPB 296-38106-2-ND LM285MX/NOPB 815-LM285MX/NOPB LM285MX/NOPB LM285MX/NOPB 29AH6266
Product Name LM285-ADJ Adjustable Micropower Voltage Reference SOIC Precision Voltage Reference IC Voltage Reference Voltage References IC VREF SHUNT 5.3V 2% 8SOIC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 1.24V-5.3V, Soic-8; Voltage Reference Type Texas Instruments
VREF Type Programmable Programmable Shunt Programmable
Package Type Other; SOIC,TO-92 Other; SOIC Other; SOIC8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154, 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC
VREF 1.24 to 5.3 volts 1.24 volts 1.24 to 5.3 volts
TC 50 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962-9962001VPA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details
2 suppliers
LM385-1.2 Micropower Voltage Reference - LM385PWR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
8 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDCKR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM136-2.5-N Voltage Reference Diode - LM136H-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers