Texas Instruments PMIC - PMIC - Voltage Reference - LM299AH LM299AH

Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069963-LM299AH Packaging: Bulk Number of Channels: 1 Output Current: 1 mA Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 6.95 V
Request a Quote
Description
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069963-LM299AH Packaging: Bulk Number of Channels: 1 Output Current: 1 mA Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 6.95 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM299AH - 1069963-LM299AH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM299AH
1069963-LM299AH
PMIC - PMIC - Voltage Reference - LM299AH 1069963-LM299AH
Manufacturer: National Semiconductor (TI) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1069963-LM299AH Packaging: Bulk Number of Channels: 1 Output Current: 1 mA Output Voltage Accuracy: 2 % Categories: PMIC - Voltage Reference Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Reference Voltage: 6.95 V

Manufacturer: National Semiconductor (TI)
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1069963-LM299AH
Packaging: Bulk
Number of Channels: 1
Output Current: 1 mA
Output Voltage Accuracy: 2 %
Categories: PMIC - Voltage Reference
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Reference Voltage: 6.95 V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-LM299AH
Precision Voltage Reference IC 693-LM299AH
IC Reference Precision H04D Product overview: LM299AH from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM299AH can be used for catalog matching and distributor lookup.

IC Reference Precision H04D Product overview: LM299AH from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM299AH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 1069963-LM299AH 693-LM299AH
Product Name PMIC - PMIC - Voltage Reference - LM299AH Precision Voltage Reference IC
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR435AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
 - LM285BXZ-1.2 - Rochester Electronics
Specs
Package Type Other; SIP3
Life Cycle Stage Obsolete
View Details
4 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - ISL21009BFB812Z-TKTR-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
5 suppliers