Texas Instruments LM336-2.5-N Voltage Reference Diode LM336BMX-2.5

Description
Voltage Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Voltage Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336-2.5-N Voltage Reference Diode - LM336BMX-2.5 - Texas Instruments
Dallas, TX, United States
LM336-2.5-N Voltage Reference Diode
LM336BMX-2.5
LM336-2.5-N Voltage Reference Diode LM336BMX-2.5
Voltage Reference Diode 8-SOIC 0 to 70

Voltage Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336BMX-2.5 - 1198700-LM336BMX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BMX-2.5
1198700-LM336BMX-2.5
PMIC - PMIC - Voltage Reference - LM336BMX-2.5 1198700-LM336BMX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1198700-LM336BMX-2.5 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: LM336 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.49V

Manufacturer: Texas Instruments
Win Source Part Number: 1198700-LM336BMX-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: LM336
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.49V

Buy Now
Voltage Reference - LM336BMX-2.5TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM336BMX-2.5TR-ND
Voltage Reference LM336BMX-2.5TR-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
 - LM336BMX-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336BMX-2.5
SOIC Precision Voltage Reference IC 693-LM336BMX-2.5
Voltage Reference Diode 8-SOIC 0 to 70 Product overview: LM336BMX-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BMX-2.5 can be used for catalog matching and distributor lookup.

Voltage Reference Diode 8-SOIC 0 to 70 Product overview: LM336BMX-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BMX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM336BMX-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BMX-2.5
PMIC - Voltage Reference LM336BMX-2.5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BMX-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BMX-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BMX-2.5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
IC VREF SHUNT 2% 8SOIC - 815-LM336BMX-2.5 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2% 8SOIC
815-LM336BMX-2.5
IC VREF SHUNT 2% 8SOIC 815-LM336BMX-2.5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Voltage Reference - LM336BMX-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM336BMX-2.5
Voltage Reference LM336BMX-2.5
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10 mA 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BMX-2.5 1198700-LM336BMX-2.5 LM336BMX-2.5TR-ND LM336BMX-2.5 693-LM336BMX-2.5 LM336BMX-2.5 LM336BMX-2.5 815-LM336BMX-2.5 LM336BMX-2.5
Product Name LM336-2.5-N Voltage Reference Diode PMIC - PMIC - Voltage Reference - LM336BMX-2.5 Voltage Reference SOIC Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 2% 8SOIC Voltage Reference
VREF Type Fixed Fixed Shunt Fixed
Package Type Other; SOIC,TO-92 Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOP8 Other; SOIC SOIC Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154, 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.5 volts 2.49 volts 2.49 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

2.5V SOT-23 Precision Voltage Reference IC - 693-LM4040A25IDBZRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOT-23-3
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
Voltage Reference - LM3411AM5X-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type Other; SC-74A, SOT-753
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details