The LM285BXZ-1.2/NOPB is a micropower 2-terminal band-gap voltage reference diode with a 1.235 V output, operating over a 10 μA to 20 mA current range and featuring 1 Ω dynamic impedance. It is packaged in a TO-92 case, rated for operation from −40°C to 85°C, and has a voltage tolerance of ±1% or ±2%. The device supports low noise and long-term stability, suitable for battery-powered and micropower applications.
Micropower Voltage Reference Diode 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92-3
1.235-V, -40°C to +85°C, micropower voltage reference diode 3-TO-92 -40 to 85 Product overview: LM285BXZ-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXZ-1.2/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 142186-LM285BXZ-1.2/
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC VREF SHUNT 1% TO92-3
Voltage References Micropower Voltage Reference Diode 3-TO-92 -40 to 85
IC VREF SHUNT 1% TO92-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92-3
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM285BXZ-1.2/NOPB | LM285BXZ-1.2/NOPB-ND | 693-LM285BXZ-1.2/NOPB | 142186-LM285BXZ-1.2/NOPB | LM285BXZ-1.2/NOPB | LM285BXZ-1.2/NOPB | 815-LM285BXZ-1.2/NOPB | LM285BXZ-1.2/NOPB |
| Product Name | LM285-1.2-N Micropower Voltage Reference Diode | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM285BXZ-1.2/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | IC VREF SHUNT 1% TO92-3 | Voltage Reference |
| VREF Type | Fixed | Fixed | Shunt | Fixed | ||||
| Package Type | Other; SOIC,TO,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | |
| VREF | 1.2 volts | 1.24 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |