Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS ADS124S08IPBS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141635-ADS124S08IPB S Packaging: Tray Operating Temperature Range: -50°C ~ 125°C Features: PGA Package: 32-LQFP Configuration: MUX-PGA-ADC Number of Inputs: 12 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 24 Number of Converters: 1 Family Name: ADS124S08 Categories: Integrated Circuits (ICs) Sampling Rate: 4k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP (5x5) Alternative Parts (Cross-Reference): ADS124S08IRHBT; ADS124S08IRHBR; ADS124S08IPBSR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141635-ADS124S08IPB S Packaging: Tray Operating Temperature Range: -50°C ~ 125°C Features: PGA Package: 32-LQFP Configuration: MUX-PGA-ADC Number of Inputs: 12 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 24 Number of Converters: 1 Family Name: ADS124S08 Categories: Integrated Circuits (ICs) Sampling Rate: 4k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP (5x5) Alternative Parts (Cross-Reference): ADS124S08IRHBT; ADS124S08IRHBR; ADS124S08IPBSR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS - 1141635-ADS124S08IPBS - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS
1141635-ADS124S08IPBS
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS 1141635-ADS124S08IPBS
Manufacturer: Texas Instruments Win Source Part Number: 1141635-ADS124S08IPB S Packaging: Tray Operating Temperature Range: -50°C ~ 125°C Features: PGA Package: 32-LQFP Configuration: MUX-PGA-ADC Number of Inputs: 12 Operating Supply Voltage: 2.7 V ~ 5.25 V Input Type: Single Ended Architecture: Sigma-Delta Data Interface: SPI Reference Type: External, Internal Voltage - Supply, Digital: 2.7 V ~ 3.6 V Resolution: 24 Number of Converters: 1 Family Name: ADS124S08 Categories: Integrated Circuits (ICs) Sampling Rate: 4k Manufacturer Homepage: www.ti.com Manufacturer Package: 32-LQFP (5x5) Alternative Parts (Cross-Reference): ADS124S08IRHBT; ADS124S08IRHBR; ADS124S08IPBSR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141635-ADS124S08IPBS
Packaging: Tray
Operating Temperature Range: -50°C ~ 125°C
Features: PGA
Package: 32-LQFP
Configuration: MUX-PGA-ADC
Number of Inputs: 12
Operating Supply Voltage: 2.7 V ~ 5.25 V
Input Type: Single Ended
Architecture: Sigma-Delta
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.6 V
Resolution: 24
Number of Converters: 1
Family Name: ADS124S08
Categories: Integrated Circuits (ICs)
Sampling Rate: 4k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-LQFP (5x5)
Alternative Parts (Cross-Reference): ADS124S08IRHBT; ADS124S08IRHBR; ADS124S08IPBSR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1141635-ADS124S08IPBS
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS
Package Type Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR4530ARZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.9500 mA
View Details
PMIC - Voltage Reference - ISL60002CIB812 - Lingto Electronic Limited
Renesas Electronics Corporation
Specs
Package Type SOIC
IQ 9.00E-4 mA
View Details