Texas Instruments PMIC - PMIC - Voltage Reference - LM385Z LM385Z

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199232-LM385Z Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199232-LM385Z Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385Z - 1199232-LM385Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385Z
1199232-LM385Z
PMIC - PMIC - Voltage Reference - LM385Z 1199232-LM385Z
Manufacturer: Texas Instruments Win Source Part Number: 1199232-LM385Z Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1199232-LM385Z
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management

Buy Now
Singapore, Singapore
1.24V Precision Voltage Reference IC
693-LM385Z
1.24V Precision Voltage Reference IC 693-LM385Z
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM385Z from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.24V, PBCY3, PLASTIC, TO-92, 3 PIN Product overview: LM385Z from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.24V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z can be used for catalog matching and distributor lookup.

Supplier's Site
 - LM385Z - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199232-LM385Z 693-LM385Z LM385Z
Product Name PMIC - PMIC - Voltage Reference - LM385Z 1.24V Precision Voltage Reference IC
Type Shunt / Zener; Shunt, Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR290GT9 - Lingto Electronic Limited
Specs
IQ 0.0150 mA
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
Precision Low Power FGA Voltage References - ISL60002BIH312Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 1.25 volts
TC 20 ppm/C
View Details
7 suppliers