Texas Instruments LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A41IDBZT

Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZT - Texas Instruments
Dallas, TX, United States
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4040A41IDBZT
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4040A41IDBZT
4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
4.096V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040A41IDBZT
4.096V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040A41IDBZT
4.096V Shunt Voltage Reference, 15mA, 0.1% Tol, SOT-23-3 Product overview: LM4040A41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A41IDBZT can be used for catalog matching and distributor lookup.

4.096V Shunt Voltage Reference, 15mA, 0.1% Tol, SOT-23-3 Product overview: LM4040A41IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.096V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 4.096V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040A41IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-32104-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32104-1-ND
Voltage Reference 296-32104-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32104-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32104-2-ND
Voltage Reference 296-32104-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
 - LM4040A41IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040A41IDBZT - 1054209-LM4040A41IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040A41IDBZT
1054209-LM4040A41IDBZT
PMIC - PMIC - Voltage Reference - LM4040A41IDBZT 1054209-LM4040A41IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054209-LM4040A41IDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054209-LM4040A41IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 88μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040A41IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040A41IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040A41IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040A41IDBZT
Voltage References LM4040A41IDBZT
Voltage References 4.096V Precision Mcrpwr Shunt .1% acc

Voltage References 4.096V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3414 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3414
Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3414
VOLTAGE REF, SHUNT, 4.096V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 4.096V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:4.096V; Initial Accuracy:0.1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4040A41IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040A41IDBZT
PMIC - Voltage Reference LM4040A41IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040A41IDBZT 693-LM4040A41IDBZT 296-32104-1-ND LM4040A41IDBZT 1054209-LM4040A41IDBZT LM4040A41IDBZT LM4040A41IDBZT 28AH3414 LM4040A41IDBZT
Product Name LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 4.096V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040A41IDBZT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 4.096V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 4.1 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
5 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
9 suppliers
Precision Voltage Reference IC - 693-LM285BXZ-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Bulk
View Details
4 suppliers