Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST ADS1014IDGST

Description
Manufacturer: Texas Instruments Win Source Part Number: 1141583-ADS1014IDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Selectable Address Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS1014 Categories: Integrated Circuits (ICs) Sampling Rate: 3.3k Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): AD7402-8BRIZ-RL7; AD7403TRIZ-EP; AD7403TRIZ-EP-RL7; Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1141583-ADS1014IDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Selectable Address Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS1014 Categories: Integrated Circuits (ICs) Sampling Rate: 3.3k Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): AD7402-8BRIZ-RL7; AD7403TRIZ-EP; AD7403TRIZ-EP-RL7; Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST
1141583-ADS1014IDGST
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST 1141583-ADS1014IDGST
Manufacturer: Texas Instruments Win Source Part Number: 1141583-ADS1014IDGST Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: PGA, Selectable Address Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Configuration: MUX-PGA-ADC Number of Inputs: 1, 2 Operating Supply Voltage: 2 V ~ 5.5 V Input Type: Differential, Single Ended Architecture: Sigma-Delta Data Interface: I2C Reference Type: Internal Voltage - Supply, Digital: 2 V ~ 5.5 V Resolution: 12 Number of Converters: 1 Family Name: ADS1014 Categories: Integrated Circuits (ICs) Sampling Rate: 3.3k Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Alternative Parts (Cross-Reference): AD7402-8BRIZ-RL7; AD7403TRIZ-EP; AD7403TRIZ-EP-RL7; Introduction Date: April 01, 2009 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141583-ADS1014IDGST
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: PGA, Selectable Address
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Configuration: MUX-PGA-ADC
Number of Inputs: 1, 2
Operating Supply Voltage: 2 V ~ 5.5 V
Input Type: Differential, Single Ended
Architecture: Sigma-Delta
Data Interface: I2C
Reference Type: Internal
Voltage - Supply, Digital: 2 V ~ 5.5 V
Resolution: 12
Number of Converters: 1
Family Name: ADS1014
Categories: Integrated Circuits (ICs)
Sampling Rate: 3.3k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Alternative Parts (Cross-Reference): AD7402-8BRIZ-RL7; AD7403TRIZ-EP; AD7403TRIZ-EP-RL7;
Introduction Date: April 01, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1141583-ADS1014IDGST
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
2.5V Precision Voltage Reference IC - 693-LM285BYM2.5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; Tube/Rail
View Details
2 suppliers
PMIC - Voltage Reference - AD589JR - Lingto Electronic Limited
Specs
Type Shunt / Zener
Package Type SOIC
View Details
PMIC - PMIC - Voltage Reference - ISL21009CFB812Z-TK - 1048192-ISL21009CFB812Z-TK - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Obsolete(EOL)
TC 5 ppm/C
View Details
5 suppliers