Texas Instruments Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR ADS124S06IPBSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 807925-ADS124S06IPBS R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 807925-ADS124S06IPBS R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR - 807925-ADS124S06IPBSR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR
807925-ADS124S06IPBSR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR 807925-ADS124S06IPBSR
Manufacturer: Texas Instruments Win Source Part Number: 807925-ADS124S06IPBS R Packaging: Reel Mounting Style: Surface Mount Features: PGA Configuration: MUX-PGA-ADC Number of Inputs: 6 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 4k Data Interface: SPI Number of A/D Converters: 1 Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.25V Voltage - Supply, Digital: 2.7V ~ 3.6V Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -50°C ~ 125°C Manufacturer Package: 32-TQFP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours)

Manufacturer: Texas Instruments
Win Source Part Number: 807925-ADS124S06IPBSR
Packaging: Reel
Mounting Style: Surface Mount
Features: PGA
Configuration: MUX-PGA-ADC
Number of Inputs: 6
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 4k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.25V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -50°C ~ 125°C
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
700-ADS124S06IPBSR
Precision Voltage Reference IC 700-ADS124S06IPBSR
24-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for precision sensor measurement 32-TQFP -50 to 125 Product overview: ADS124S06IPBSR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IPBSR can be used for catalog matching and distributor lookup.

24-bit, 4-kSPS, 6-ch delta-sigma ADC with PGA and voltage reference for precision sensor measurement 32-TQFP -50 to 125 Product overview: ADS124S06IPBSR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS124S06IPBSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 807925-ADS124S06IPBSR 700-ADS124S06IPBSR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR Precision Voltage Reference IC
Package Type Other; 32-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR423ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
 - ISL21032DPH306Z - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Obsolete
View Details