Texas Instruments LM285-1.2 Micropower Voltage Reference LM285DRG4-1-2

Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-1.2 Micropower Voltage Reference - LM285DRG4-1-2 - Texas Instruments
Dallas, TX, United States
LM285-1.2 Micropower Voltage Reference
LM285DRG4-1-2
LM285-1.2 Micropower Voltage Reference LM285DRG4-1-2
Micropower Voltage Reference 8-SOIC -40 to 85

Micropower Voltage Reference 8-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.235V 20mA SOIC Precision Voltage Reference IC
693-LM285DRG4-1-2
1.235V 20mA SOIC Precision Voltage Reference IC 693-LM285DRG4-1-2
1.235V Shunt Voltage Reference, 20mA, 1% Tol, 8-SOIC Product overview: LM285DRG4-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285DRG4-1-2 can be used for catalog matching and distributor lookup.

1.235V Shunt Voltage Reference, 20mA, 1% Tol, 8-SOIC Product overview: LM285DRG4-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.235V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.235V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285DRG4-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285DRG4-1-2 - 1053449-LM285DRG4-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285DRG4-1-2
1053449-LM285DRG4-1-2
PMIC - PMIC - Voltage Reference - LM285DRG4-1-2 1053449-LM285DRG4-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1053449-LM285DRG4-1- 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1053449-LM285DRG4-1-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM285DRG4-1-2
Voltage References LM285DRG4-1-2
Voltage References MicroPwr Vltg Ref

Voltage References MicroPwr Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM285DRG4-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM285DRG4-1-2
PMIC - Voltage Reference LM285DRG4-1-2
IC VREF SHUNT 1% 8SOIC

IC VREF SHUNT 1% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285DRG4-1-2 693-LM285DRG4-1-2 1053449-LM285DRG4-1-2 LM285DRG4-1-2 LM285DRG4-1-2
Product Name LM285-1.2 Micropower Voltage Reference 1.235V 20mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285DRG4-1-2 Voltage References PMIC - Voltage Reference
VREF Type Fixed
Package Type Other; SOIC,TO-92 Other; D Other; 8-SOIC SOIC
VREF 1.24 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385M - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers
LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25ILP - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385-2.5 Micropower Voltage Reference - LM385DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
10 suppliers