1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5V, PDSO8, SOP-8 Product overview: LM285MX-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285MX-2.5 can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 754266-LM285MX-2.5
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Reference case: SOP8
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM285MX-2.5 | 754266-LM285MX-2.5 | LM285MX-2.5 | LM285MX-2.5 |
| Product Name | 2.5V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM285MX-2.5 | Voltage Reference | |
| Type | Shunt / Zener; Shunt | |||
| Package Type | Other; SOIC | Other; SOP8 | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Life Cycle Stage | Obsolete | Active |