Texas Instruments LM136-2.5-N Voltage Reference Diode LM236H-2.5

Description
Voltage Reference Diode 3-TO -25 to 85
Request a Quote Datasheet
Description
Voltage Reference Diode 3-TO -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM136-2.5-N Voltage Reference Diode - LM236H-2.5 - Texas Instruments
Dallas, TX, United States
LM136-2.5-N Voltage Reference Diode
LM236H-2.5
LM136-2.5-N Voltage Reference Diode LM236H-2.5
Voltage Reference Diode 3-TO -25 to 85

Voltage Reference Diode 3-TO -25 to 85

Buy Now Datasheet
 - LM236H-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, MBCY3

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, MBCY3

Supplier's Site Datasheet
 - LM236H-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, MBCY3

Two Terminal Voltage Reference, 1 Output, 2.49V, Trim/Adjustable, BIPolar, MBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM236H-2.5
Precision Voltage Reference IC 693-LM236H-2.5
Voltage Reference Diode 3-TO -25 to 85 Product overview: LM236H-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-2.5 can be used for catalog matching and distributor lookup.

Voltage Reference Diode 3-TO -25 to 85 Product overview: LM236H-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236H-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM236H-2.5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM236H-2.5-ND
Voltage Reference LM236H-2.5-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-46-3

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA TO-46-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1320539-LM236H-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1320539-LM236H-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1320539-LM236H-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1320539-LM236H-2.5 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Standard Package: 1 Mounting: Through Hole Tolerance: ±2% Current - Output: 10 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 2.49V Current - Cathode: 400 µA Supplier Device Package: TO-46-3 Temperature Range - Operating: -25°C ~ 85°C Case / Package: TO-206AB, TO-46-3 Metal Can Fake Threat In the Open Market: 70 HTSUS: 0000.00.0000 Other Part Number: TEXTISLM236H-2.5,215 6-LM236H-2.5 Base Product Number: LM236

Manufacturer: Texas Instruments
Win Source Part Number: 1320539-LM236H-2.5
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Tolerance: ±2%
Current - Output: 10 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 2.49V
Current - Cathode: 400 µA
Supplier Device Package: TO-46-3
Temperature Range - Operating: -25°C ~ 85°C
Case / Package: TO-206AB, TO-46-3 Metal Can
Fake Threat In the Open Market: 70
HTSUS: 0000.00.0000
Other Part Number: TEXTISLM236H-2.5,2156-LM236H-2.5
Base Product Number: LM236

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM236H-2.5
Voltage References LM236H-2.5
Voltage References Voltage Reference Diode 3-TO -25 to 85

Voltage References Voltage Reference Diode 3-TO -25 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236H-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236H-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236H-2.5
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site
IC VREF SHUNT 2% TO46-3 - 815-LM236H-2.5 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2% TO46-3
815-LM236H-2.5
IC VREF SHUNT 2% TO46-3 815-LM236H-2.5
IC VREF SHUNT 2% TO46-3

IC VREF SHUNT 2% TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236H-2.5 LM236H-2.5 693-LM236H-2.5 LM236H-2.5-ND 1320539-LM236H-2.5 LM236H-2.5 LM236H-2.5 815-LM236H-2.5
Product Name LM136-2.5-N Voltage Reference Diode Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 2% TO46-3
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; TO Other; TO-CAN-3 Other; TO-46 Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can Other; TO-206AB, TO-46-3 Metal Can
VREF 2.5 volts 2.49 volts
TC 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM103H-3.3 - Rochester Electronics
Specs
Package Type Other; TO-46
Life Cycle Stage Rochester Active
View Details
4 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1014IDGST - 1141583-ADS1014IDGST - Win Source Electronics
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
VIN 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details